Swissbit AG Commercial PCIe SSD U.3, D1200, 7680 GB, 3D TLC Flash, 0°C to +70°C SD1200UB7T68C-1MAA-1CA-STD

Description
Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB) Multi-namespace support up to 128 High endurance 1.5 DWPD JEDEC enterprise workload over 5 years lifetime AES 256 Data Encryption & Crypto Erase powersafe power fail protection The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.
Request a Quote
Description
Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB) Multi-namespace support up to 128 High endurance 1.5 DWPD JEDEC enterprise workload over 5 years lifetime AES 256 Data Encryption & Crypto Erase powersafe power fail protection The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D1200 Series is a commercial-grade U.3 PCIe SSD designed for data center applications, featuring a 15mm form factor and PCIe Gen4 x4 interface with NVMe 1.4 compliance. It supports capacities of 7.68TB and 15.4TB, with sequential read performance up to 7,000 MB/s and sequential write up to 6,900 MB/s. Random read and write performance reaches 1,600k and 900k IOPS respectively. The device operates at ambient temperatures from 0°C to 35°C and case temperatures up to 70°C, with 1.5 DWPD endurance over five years and 21,000 TBW at maximum capacity. It includes AES 256 encryption, PowerSafe functionality, multi-namespace support up to 128, and hot-plug capability. MTBF exceeds 2,000,000 hours and data retention is 3 months at 40°C at end of life.

Datasheet Summary
Powered by GS/AI

The D1200 Series is a commercial-grade U.3 PCIe SSD designed for data center applications, featuring a 15mm form factor and PCIe Gen4 x4 interface with NVMe 1.4 compliance. It supports capacities of 7.68TB and 15.4TB, with sequential read performance up to 7,000 MB/s and sequential write up to 6,900 MB/s. Random read and write performance reaches 1,600k and 900k IOPS respectively. The device operates at ambient temperatures from 0°C to 35°C and case temperatures up to 70°C, with 1.5 DWPD endurance over five years and 21,000 TBW at maximum capacity. It includes AES 256 encryption, PowerSafe functionality, multi-namespace support up to 128, and hot-plug capability. MTBF exceeds 2,000,000 hours and data retention is 3 months at 40°C at end of life.

Suppliers

Company
Product
Description
Supplier Links
Commercial PCIe SSD U.3, D1200, 7680 GB, 3D TLC Flash, 0°C to +70°C - SD1200UB7T68C-1MAA-1CA-STD - Swissbit AG
Bronschhofen, Switzerland
Commercial PCIe SSD U.3, D1200, 7680 GB, 3D TLC Flash, 0°C to +70°C
SD1200UB7T68C-1MAA-1CA-STD
Commercial PCIe SSD U.3, D1200, 7680 GB, 3D TLC Flash, 0°C to +70°C SD1200UB7T68C-1MAA-1CA-STD
Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface Device densities 8TB and 16TB Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB) Multi-namespace support up to 128 High endurance 1.5 DWPD JEDEC enterprise workload over 5 years lifetime AES 256 Data Encryption & Crypto Erase powersafe power fail protection The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.
  • Datacenter SSD U.3 (15mm) PCIe Gen4x4, NVMe 1.4 interface
  • Device densities 8TB and 16TB
  • Sequential Read up to 6,900 MB/s, Random Read 4K up to 1,600k IOPS
  • Sequential Write up to 7,000 MB/s, Random Write 4K up to 900k IOPS (16TB)
  • Multi-namespace support up to 128
  • High endurance 1.5 DWPD
  • JEDEC enterprise workload over 5 years lifetime
  • AES 256 Data Encryption & Crypto Erase
  • powersafe power fail protection

The D1200 PCIe/NVMe SSD represents a significant leap forward in high-performance flash storage solutions. The Data Center SSD offers high reliability, ultimate performance, and low power consumption for I/O-intensive data center applications such as databases, data storage, cloud computing, and artificial intelligence. With an extended feature set that increases sequential and random write performance, peak efficiency of data center operations is ensured.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SD1200UB7T68C-1MAA-1CA-STD
Product Name Commercial PCIe SSD U.3, D1200, 7680 GB, 3D TLC Flash, 0°C to +70°C
Memory Type Solid State Drive; 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products