Swissbit AG Industrial BGA PCIe SSD, E2000, 60 GB, 3D TLC Flash, -40°C to +85°C SE2000BC060GI-1TB1-1CB-STD

Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E2000 Series is an industrial-grade PCIe BGA SSD in M.2 1620 BGA form factor, measuring 16mm x 20mm x 1.8mm, designed for embedded applications requiring high reliability and extended temperature operation. It complies with PCIe Specification Revision 3.1 and supports NVMe 1.3 over a Gen3 x4 interface. The device operates across an industrial temperature range of -40 °C to 85 °C (Tambient) and up to 95 °C (Tcase), with storage temperatures from -40 °C to 85 °C. It offers capacities including 60 GB, uses 3D NAND Flash with LDPC ECC and end-to-end data protection, and includes power fail data loss protection, dynamic wear leveling, and S.M.A.R.T. monitoring. Data retention is rated at 10 years at life begin and 1 year at life end. RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The E2000 Series is an industrial-grade PCIe BGA SSD in M.2 1620 BGA form factor, measuring 16mm x 20mm x 1.8mm, designed for embedded applications requiring high reliability and extended temperature operation. It complies with PCIe Specification Revision 3.1 and supports NVMe 1.3 over a Gen3 x4 interface. The device operates across an industrial temperature range of -40 °C to 85 °C (Tambient) and up to 95 °C (Tcase), with storage temperatures from -40 °C to 85 °C. It offers capacities including 60 GB, uses 3D NAND Flash with LDPC ECC and end-to-end data protection, and includes power fail data loss protection, dynamic wear leveling, and S.M.A.R.T. monitoring. Data retention is rated at 10 years at life begin and 1 year at life end. RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial BGA PCIe SSD, E2000, 60 GB, 3D TLC Flash, -40°C to +85°C - SE2000BC060GI-1TB1-1CB-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial BGA PCIe SSD, E2000, 60 GB, 3D TLC Flash, -40°C to +85°C
SE2000BC060GI-1TB1-1CB-STD
Industrial BGA PCIe SSD, E2000, 60 GB, 3D TLC Flash, -40°C to +85°C SE2000BC060GI-1TB1-1CB-STD
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm high density 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
  • PCIe M.2 1620 BGA
  • PCIe Gen 3.1 / NVMe 1.3 4 lanes
  • 291 Ball BGA, 0.8mm pitch 16 x 20mm
  • high density 3D NAND TLC / pSLC
  • Operational Temperature Range -40°C to 85°C
  • Data Care Management
  • Power fail protected
  • AES 256 encryption

The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications.

For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20.

E2000 and E2600 are latest upgrades with new high density NAND Flash.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SE2000BC060GI-1TB1-1CB-STD
Product Name Industrial BGA PCIe SSD, E2000, 60 GB, 3D TLC Flash, -40°C to +85°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Embedded MMC, EM-20, 32 GB, MLC Flash, -40°C to +85°C - SFEM032GB1EA1TO-I-LF-111-STD - Swissbit AG
Specs
Memory Type MLC
Memory Size 32 GB
Transfer Speed 175 MB/sec
View Details
Memory Cards - 1052-SFCA016GH1AO1TO-I-QC-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 16 GB
View Details
Industrial M.2 PCIe SSD, N-20m2 (2230), 15 GB, 3D TLC Flash, -40°C to +85°C - SFPC015GM1EC1TO-I-5E-A16-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D TLC
Memory Size 15 GB
Transfer Speed 297 MB/sec
View Details