All stainless steel internal components create a durable long lasting trigger gun, especially suitable when using corrosive chemical. Comfort technology designed trigger system actually helps the operator keep the trigger open. Fatigue is reduced, allowing longer work periods.
| Suttner America Company | |
|---|---|
| Product Category | Industrial Parts Washers and Cleaning Systems |
| Product Number | 202700600 |
| Product Name | ST-2700 SS Spray Gun |
| Machine Type | Pressure Spray Washer; Aqueous Cleaning System; (Component) |
| Temperature | 300 F (149 C) |
| Flow Rate | 12 GPM (45.45 L/min) |
| Pressure | 5000 psi (3519 m H2O) |