Key Features
1. 650W Redundant-Cooling Power Supply
2. 8 x 5.25" Peripheral Drive Bays
3. 1 x 5.25" Drive Bay For 3.5" 1.44MB
Floppy Drive
4. 7x Full-height, Full-length expansion slot
5. 2 x 12cm Cooling Fans
6. 1 x 12cm Exhaust Fan
7. 2 x Front USB Ports
8. Power / Reset Switch & 6 LED
Indicators
9. Mobile Rack (optional)
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC942i-650 / SC942i-650B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |