Key Features
1. 500W Cold-Swap Power Supply
2. 4 x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 1x Slim DVD ROM Drive
4. 2x 10cm PWM Blower Fan
5. 1x Full-size, Full-length I/O
Expansion Slot
6. 1x Low-profile I/O Expansion Slot
7. Power Switch, Reset Button &
5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC813T-500 / SC813T-500B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |