Supermicro Computer, Inc. SuperChassis SC936A-R900B

Description
Key Features 1. 1+1 900W High-effciency (85% and up) Redundant Power Supply 2. 16x Hot-swappable SAS Drive Bays 3. 7x Full-height, Full-length expansion slot 4. 100% Cooling Redundancy 5. Adjustable Air Shroud Design 6. Designed for Mission critical Applications
Description
Key Features 1. 1+1 900W High-effciency (85% and up) Redundant Power Supply 2. 16x Hot-swappable SAS Drive Bays 3. 7x Full-height, Full-length expansion slot 4. 100% Cooling Redundancy 5. Adjustable Air Shroud Design 6. Designed for Mission critical Applications

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC936A-R900B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC936A-R900B
SuperChassis SC936A-R900B
Key Features 1. 1+1 900W High-effciency (85% and up) Redundant Power Supply 2. 16x Hot-swappable SAS Drive Bays 3. 7x Full-height, Full-length expansion slot 4. 100% Cooling Redundancy 5. Adjustable Air Shroud Design 6. Designed for Mission critical Applications

Key Features

1. 1+1 900W High-effciency (85% and up)
Redundant Power Supply

2. 16x Hot-swappable SAS
Drive Bays

3. 7x Full-height, Full-length expansion slot

4. 100% Cooling Redundancy

5. Adjustable Air Shroud Design

6. Designed for Mission critical
Applications

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC936A-R900B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
SuperChassis - SC732D4-865B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Height 16.7 inch (424 mm)
View Details