Key Features
1. 1000W Redundant Power Supply
2. 5 x 3.5" U320 SCSI Hot-swappable
Drive Bays
3. 3x 5.25" Peripheral Drive Bays
(One with Floppy Drive Bezel)
4. 7x Full-height, Full-length
expansion slot
5. 3x Hot-Swappable Cooling Fans
6. 3x 5000 RPM Hot-Swappable
Rear-Exhaust Fans
7. 2x Front USB Ports
8. Power Switch, Reset Switch &
6 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC748S-R1000 / SC748S-R1000B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |