Supermicro Computer, Inc. SuperChassis SC846E2-R900B

Description
Key Features • High Efficiency PS and Storage Capacity 1. High density 4U Storage Chassis 2. 900W (1+1) Redundant Power Supply 3. 24 x 3.5" SAS Hot-swap Drive Bays with SES2 (dual-channel) 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Can be configured as either HEAD Or JBOD unit
Description
Key Features • High Efficiency PS and Storage Capacity 1. High density 4U Storage Chassis 2. 900W (1+1) Redundant Power Supply 3. 24 x 3.5" SAS Hot-swap Drive Bays with SES2 (dual-channel) 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Can be configured as either HEAD Or JBOD unit

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC846E2-R900B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC846E2-R900B
SuperChassis SC846E2-R900B
Key Features • High Efficiency PS and Storage Capacity 1. High density 4U Storage Chassis 2. 900W (1+1) Redundant Power Supply 3. 24 x 3.5" SAS Hot-swap Drive Bays with SES2 (dual-channel) 4. 2x Extra HDDs (optional) 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Can be configured as either HEAD Or JBOD unit

Key Features
• High Efficiency PS and Storage Capacity

1. High density 4U Storage Chassis

2. 900W (1+1) Redundant Power Supply

3. 24 x 3.5" SAS Hot-swap Drive Bays
with SES2 (dual-channel)

4. 2x Extra HDDs (optional)

5. 100% Cooling Redundancy

6. Power Switch, Reset Switch &
6 LED Indicators

7. Can be configured as either HEAD
Or JBOD unit

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC846E2-R900B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis with front I/O Interfaces for mATX Motherboard - IPC-5120-35D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC811TQ-600B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details