Supermicro Computer, Inc. SuperChassis SC846E1-R1200B

Description
Key Features • High Efficiency PS and Storage Capacity 1. 4U Storage Chassis with Expender for Scalability 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24x 3.5" SAS/SATA Hot-swappable Drive Bays 4. Mini-I-Pass (SFF 8087) connectivity 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Optional 2x Internal Fixed 3.5" HDD or 2x fixed 2.5" HDD + DVD 8. Palletized package for secure transportation
Description
Key Features • High Efficiency PS and Storage Capacity 1. 4U Storage Chassis with Expender for Scalability 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24x 3.5" SAS/SATA Hot-swappable Drive Bays 4. Mini-I-Pass (SFF 8087) connectivity 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Optional 2x Internal Fixed 3.5" HDD or 2x fixed 2.5" HDD + DVD 8. Palletized package for secure transportation

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC846E1-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC846E1-R1200B
SuperChassis SC846E1-R1200B
Key Features • High Efficiency PS and Storage Capacity 1. 4U Storage Chassis with Expender for Scalability 2. 1200W high-efficiency (1+1) redundant power supply (Gold Level 93%) 3. 24x 3.5" SAS/SATA Hot-swappable Drive Bays 4. Mini-I-Pass (SFF 8087) connectivity 5. 100% Cooling Redundancy 6. Power Switch, Reset Switch & 6 LED Indicators 7. Optional 2x Internal Fixed 3.5" HDD or 2x fixed 2.5" HDD + DVD 8. Palletized package for secure transportation

Key Features
• High Efficiency PS and Storage Capacity

1. 4U Storage Chassis with Expender for
Scalability

2. 1200W high-efficiency (1+1) redundant
power supply (Gold Level 93%)

3. 24x 3.5" SAS/SATA Hot-swappable
Drive Bays

4. Mini-I-Pass (SFF 8087) connectivity

5. 100% Cooling Redundancy

6. Power Switch, Reset Switch &
6 LED Indicators

7. Optional 2x Internal Fixed 3.5" HDD
or 2x fixed 2.5" HDD + DVD

8. Palletized package for secure
transportation

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC846E1-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Mini-ITX chassis with one low profile expansion slot - AIMB-B2000-00YE - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Height 3.86 inch (98 mm)
View Details
RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC932T-R760 / SC932T-R760B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
View Details