Advantech Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support ACP-4010BP-00C

Description
Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support Supports either an ATX/CEB/EEB single/dual processors motherboard or a PICMG backplane with up to 15 slots Supports one or two systems in a single chassis Shock-resistant disk drive bay design holds up to two 5.25" and two 3.5" disk drives LED indicators and alarm notification for system fault detection and network connection Low noise system fans with fan speed control Built-in Intelligent System Module enables whole system fan control and remote manageability
Request a Quote Datasheet
Description
Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support Supports either an ATX/CEB/EEB single/dual processors motherboard or a PICMG backplane with up to 15 slots Supports one or two systems in a single chassis Shock-resistant disk drive bay design holds up to two 5.25" and two 3.5" disk drives LED indicators and alarm notification for system fault detection and network connection Low noise system fans with fan speed control Built-in Intelligent System Module enables whole system fan control and remote manageability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support - ACP-4010BP-00C - Advantech
Cincinnati, OH, United States
Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support
ACP-4010BP-00C
Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support ACP-4010BP-00C
Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support Supports either an ATX/CEB/EEB single/dual processors motherboard or a PICMG backplane with up to 15 slots Supports one or two systems in a single chassis Shock-resistant disk drive bay design holds up to two 5.25" and two 3.5" disk drives LED indicators and alarm notification for system fault detection and network connection Low noise system fans with fan speed control Built-in Intelligent System Module enables whole system fan control and remote manageability

Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support

  • Supports either an ATX/CEB/EEB single/dual processors motherboard or a PICMG backplane with up to 15 slots
  • Supports one or two systems in a single chassis
  • Shock-resistant disk drive bay design holds up to two 5.25" and two 3.5" disk drives
  • LED indicators and alarm notification for system fault detection and network connection
  • Low noise system fans with fan speed control
  • Built-in Intelligent System Module enables whole system fan control and remote manageability
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number ACP-4010BP-00C
Product Name Quiet 4U Rackmount Chassis for ATX/uATX Motherboard or Full-size SBC with Dual System Support
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Quiet 4U Rackmount Chassis with Visual & Audible Alarm Notification - ACP-4000MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
Managed Modular 1-slot Media Converter Chassis, AC Power w/o power cord - IMC-711-AC - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
2U Rackmount Chassis for ATX and uATX Motherboard - ACP-2020G-85Z - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details