Key Features
1. 720W Redundant High-efficiency
80 PLUS Gold Level Power Supply
2. 8x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 2x Fixed 3.5" Drive Bays
4. Adjustable Air Shroud
5. With Universal I/O (UIO) Card:
3x Full-height, Full-length I/O
3x Low-Profile Expansion Slots
Without Universal I/O (UIO) Card:
4x Full-height, Full-length I/O
3x Low-Profile Expansion Slots
6. Power Switch & 6 LED Indicators
7. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC825TQ-R720UB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |