Key Features
• High-Availability
• Extremely High Storage Capacity
1. Cost-effective High-density 3U JBOD
chassis solution: Total 28x (16 front
+ 12 rear) 3.5" Hot-swap HDD bays;
6Gb/s SAS2 Expander Backplane
2. Cost effective HDD Backplane design:
one expander chip for front/rear HDDs
Single (E16) expander solution
3. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives
4. Redundant 1620W Platinum Level
power supplies
5. 3x 8cm Hot-swap cooling fans,
redundant cooling
6. Cascade up to 240 SAS HDDs
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC837E16-RJBOD1 |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 3U |