Key Features
1. 920W Redundant High-efficiency
80PLUS Platinum Level (94%+)
Power Supply
2. 8x 3.5" Hot-swap SAS / SATA Drive
Bays
3. 2x Fixed 3.5" Drive Bays
4. 1x Slim DVD-ROM drive,
1x Front USB + COM tray (option)
5. 7x Low-profile Expansion Slots
6. 4x 80mm high-performance fans
(optional extra 3x 80mm fans
support cooling redundancy for
E-ATX motherboards)
7. Full SES2 support is available with SAS motherboards and other compatible components.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC829TQ-R920LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |