Supermicro Computer, Inc. SuperChassis SC836TQ-R710B

Description
Key Features 1. 710W DC-DC Hot-swap Power Supply 2. 16 x 3.5" Hot-swappable SAS/SATA Drive Bays 3. 1 x Slim DVD-ROM Drive 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy 6. Adjustable Air Shroud 7. Power Switch & 6 LED Indicators
Description
Key Features 1. 710W DC-DC Hot-swap Power Supply 2. 16 x 3.5" Hot-swappable SAS/SATA Drive Bays 3. 1 x Slim DVD-ROM Drive 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy 6. Adjustable Air Shroud 7. Power Switch & 6 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC836TQ-R710B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC836TQ-R710B
SuperChassis SC836TQ-R710B
Key Features 1. 710W DC-DC Hot-swap Power Supply 2. 16 x 3.5" Hot-swappable SAS/SATA Drive Bays 3. 1 x Slim DVD-ROM Drive 4. 7x Full-height, Full-length Expansion Slot 5. 100% Cooling Redundancy 6. Adjustable Air Shroud 7. Power Switch & 6 LED Indicators

Key Features

1. 710W DC-DC Hot-swap Power Supply

2. 16 x 3.5" Hot-swappable SAS/SATA
Drive Bays

3. 1 x Slim DVD-ROM Drive

4. 7x Full-height, Full-length Expansion Slot

5. 100% Cooling Redundancy

6. Adjustable Air Shroud

7. Power Switch & 6 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC836TQ-R710B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 3U
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Managed Modular 1-slot Media Converter Chassis, AC Power (also known as MediaChassis 850-13100) - IMC-711-AC-US - Advantech
Specs
Product Type Chassis
Certifications CE / FCC Certified; Meets UL, CSA, and TUV Requirements
Height 1.5 inch (38.1 mm)
View Details
SuperChassis - SC811i-410 / SC811i-410B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details