Key Features
1. 410W DC Power Supply
2. 2x 3.5" Internal Drive Bay
3. 1x Slim CDROM (Optional),
1x Floppy Drive (Optional)
4. 2x 10cm 5,000 RPM Blower Fan
5. 1x Full-size, Full-length
I/O Expansion Slot
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC811i-410 / SC811i-410B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |