Supermicro Computer, Inc. SuperChassis SC827T-R1200B

Description
Key Features Supports four systems (nodes) in a 2U form factor. 1. 1200W high-efficiency (1+1) redundant power supply (80PLUS Gold Certified) 2. 12x 3.5" hot-swap SAS/SATA drive trays (3 for each node) 3. 4x low profile AOC slots (1x slot per node) 4. 4x 80mm PWM cooling fans 5. Supports twin motherboard size up to: 6.5" (165mm) x 16.64" (463mm) 6. Motherboard module swap-able (Hot-swap feature not supported)
Description
Key Features Supports four systems (nodes) in a 2U form factor. 1. 1200W high-efficiency (1+1) redundant power supply (80PLUS Gold Certified) 2. 12x 3.5" hot-swap SAS/SATA drive trays (3 for each node) 3. 4x low profile AOC slots (1x slot per node) 4. 4x 80mm PWM cooling fans 5. Supports twin motherboard size up to: 6.5" (165mm) x 16.64" (463mm) 6. Motherboard module swap-able (Hot-swap feature not supported)

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC827T-R1200B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC827T-R1200B
SuperChassis SC827T-R1200B
Key Features Supports four systems (nodes) in a 2U form factor. 1. 1200W high-efficiency (1+1) redundant power supply (80PLUS Gold Certified) 2. 12x 3.5" hot-swap SAS/SATA drive trays (3 for each node) 3. 4x low profile AOC slots (1x slot per node) 4. 4x 80mm PWM cooling fans 5. Supports twin motherboard size up to: 6.5" (165mm) x 16.64" (463mm) 6. Motherboard module swap-able (Hot-swap feature not supported)

Key Features

Supports four systems (nodes) in a 2U form factor.

1. 1200W high-efficiency (1+1) redundant
power supply (80PLUS Gold Certified)

2. 12x 3.5" hot-swap SAS/SATA drive
trays (3 for each node)

3. 4x low profile AOC slots
(1x slot per node)

4. 4x 80mm PWM cooling fans

5. Supports twin motherboard size up to:
6.5" (165mm) x 16.64" (463mm)

6. Motherboard module swap-able
(Hot-swap feature not supported)

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC827T-R1200B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC Load -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 375 to 750 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC732D4-500B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Desktop
Height 16.7 inch (424 mm)
View Details