Key Features
1. 420W Power Supply
2. 3x 3.5" Internal Drive Bays
3. 2x 10cm PWM Fans
4. 1x Full-size, Full-length and
1x Low-profile I/O Expansion Slot
5. Power Switch & 5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC812L-420 / SC812L-420B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |