Supermicro Computer, Inc. SuperChassis SC818TQ-1400LPB

Description
Key Features 1. 1400W High-efficiency (80Plus Gold) Power Supplies 2. 3x 3.5" Hot-Swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 6x 4cm Counter-rotating PWM Fans 5. 1x Low Profile I/O Expansion Slot 6. Power Switch, Reset Switch and 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 1400W High-efficiency (80Plus Gold) Power Supplies 2. 3x 3.5" Hot-Swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 6x 4cm Counter-rotating PWM Fans 5. 1x Low Profile I/O Expansion Slot 6. Power Switch, Reset Switch and 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC818TQ-1400LPB - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC818TQ-1400LPB
SuperChassis SC818TQ-1400LPB
Key Features 1. 1400W High-efficiency (80Plus Gold) Power Supplies 2. 3x 3.5" Hot-Swap SAS / SATA Drive Bays 3. 1x Slim DVD-ROM Drive (optional) 4. 6x 4cm Counter-rotating PWM Fans 5. 1x Low Profile I/O Expansion Slot 6. Power Switch, Reset Switch and 5 LED Indicators 7. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 1400W High-efficiency
(80Plus Gold) Power Supplies

2. 3x 3.5" Hot-Swap SAS / SATA
Drive Bays

3. 1x Slim DVD-ROM Drive (optional)

4. 6x 4cm Counter-rotating PWM Fans

5. 1x Low Profile I/O Expansion Slot

6. Power Switch, Reset Switch and
5 LED Indicators

7. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC818TQ-1400LPB
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Desktop/Wallmount Chassis with front I/O Interfaces for ATX/mATX Motherboard - IPC-7120-25D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Power Rating 250 watts
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
SuperChassis - SC731i-300B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Height 14.25 inch (362 mm)
Width 7.25 inch (184 mm)
View Details