Supermicro Computer, Inc. SuperChassis SC731i-300B

Description
Key Features 1. 300W High-efficiency Power Supply 2. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM) 3. Rear 9cm PWM Cooling Fan with tool-less design 4. 1x 8cm Front Intake Fan (optional) 5. 4x I/O expansion slots 6. 2x USB ports (2.0 ready) 7. Power switch & 3 LED indicators 8. Quick installation: tool-less side panels, Drive Bays, HDD Cage turns 90°, and Stamped Motherboard Support (no standoffs required) 9. Kensington Lock Security
Description
Key Features 1. 300W High-efficiency Power Supply 2. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM) 3. Rear 9cm PWM Cooling Fan with tool-less design 4. 1x 8cm Front Intake Fan (optional) 5. 4x I/O expansion slots 6. 2x USB ports (2.0 ready) 7. Power switch & 3 LED indicators 8. Quick installation: tool-less side panels, Drive Bays, HDD Cage turns 90°, and Stamped Motherboard Support (no standoffs required) 9. Kensington Lock Security

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC731i-300B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC731i-300B
SuperChassis SC731i-300B
Key Features 1. 300W High-efficiency Power Supply 2. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM) 3. Rear 9cm PWM Cooling Fan with tool-less design 4. 1x 8cm Front Intake Fan (optional) 5. 4x I/O expansion slots 6. 2x USB ports (2.0 ready) 7. Power switch & 3 LED indicators 8. Quick installation: tool-less side panels, Drive Bays, HDD Cage turns 90°, and Stamped Motherboard Support (no standoffs required) 9. Kensington Lock Security

Key Features

1. 300W High-efficiency Power Supply

2. 2x 5.25" external drive bays,
4x 3.5" internal drive bays,
1x 3.5" external drive bay (OEM)

3. Rear 9cm PWM Cooling Fan with
tool-less design

4. 1x 8cm Front Intake Fan (optional)

5. 4x I/O expansion slots

6. 2x USB ports (2.0 ready)

7. Power switch & 3 LED indicators

8. Quick installation: tool-less side panels,
Drive Bays, HDD Cage turns 90°, and
Stamped Motherboard Support
(no standoffs required)

9. Kensington Lock Security

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC731i-300B
Product Name SuperChassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320MB-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
SuperChassis - SC813S-500 / SC813S-500B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details