Supermicro Computer, Inc. SuperChassis SC815S-700V / SC815S-700B

Description
Key Features 1. 700W Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x Counter-rotating Fans 5. 1x Full-height, Full-length, 1x Low-profile I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators
Description
Key Features 1. 700W Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x Counter-rotating Fans 5. 1x Full-height, Full-length, 1x Low-profile I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 700W Power Supply 2. 4x 3.5" Hot-swap U320 SCSI Drive Bays 3. 1x Slim DVD-ROM Drive 4. 4x Counter-rotating Fans 5. 1x Full-height, Full-length, 1x Low-profile I/O Expansion Slot 6. Power Switch, Reset Button & 5 LED Indicators

Key Features

1. 700W Power Supply

2. 4x 3.5" Hot-swap U320 SCSI Drive
Bays

3. 1x Slim DVD-ROM Drive

4. 4x Counter-rotating Fans

5. 1x Full-height, Full-length,
1x Low-profile I/O Expansion Slot

6. Power Switch, Reset Button &
5 LED Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC815S-700V / SC815S-700B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

4U Rackmount Chassis for Full-size SHB/SBC or ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays - ACP-4340MB-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC733E-465B - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Height 16.8 inch (427 mm)
Width 7 inch (178 mm)
View Details