Key Features
1. 800W Redundant Power Supply
2. 12 x 3.5" Hot-swap SAS / SATA Drive
Bays
3. Hard Drive Backplane with 2x 28-Port
3Gb/s SAS Expander Chips &
Enclosure Management
4. 3 x 80mm 6300 RPM Fan
5. 7 x Low-profile, Full-length I/O
Expansion Slot
6. Can be configured as either HEAD
Or JBOD unit
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC826E2-R800LPV / SC826E2-R800LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |