Advantech Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard ACP-4020MB-70B

Description
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard Compact 4U rackmount chassis, with only 348mm depth Supports 14-slot BP for half-size SBC or ATX/MicroATX motherboard Shock-resistant disk drive bay holds one internal 2.5", and two front-accessible 3.5" drives, plus one slim optical disk drive. Optionally, the two front-accessible 3.5" slots may be converted to two or even four 2.5" mobile SATA HDD trays by using optional part IDT-3120E Supports 80plus single power supply Front-accessible system fan without opening top cover for easy maintenance LED indicators and audible alarm notification for system fault detection Smart fan speed control for system fans Remote management (with SUSIAccess 2.1)
Request a Quote Datasheet
Description
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard Compact 4U rackmount chassis, with only 348mm depth Supports 14-slot BP for half-size SBC or ATX/MicroATX motherboard Shock-resistant disk drive bay holds one internal 2.5", and two front-accessible 3.5" drives, plus one slim optical disk drive. Optionally, the two front-accessible 3.5" slots may be converted to two or even four 2.5" mobile SATA HDD trays by using optional part IDT-3120E Supports 80plus single power supply Front-accessible system fan without opening top cover for easy maintenance LED indicators and audible alarm notification for system fault detection Smart fan speed control for system fans Remote management (with SUSIAccess 2.1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-70B - Advantech
Cincinnati, OH, United States
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard
ACP-4020MB-70B
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard ACP-4020MB-70B
Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard Compact 4U rackmount chassis, with only 348mm depth Supports 14-slot BP for half-size SBC or ATX/MicroATX motherboard Shock-resistant disk drive bay holds one internal 2.5", and two front-accessible 3.5" drives, plus one slim optical disk drive. Optionally, the two front-accessible 3.5" slots may be converted to two or even four 2.5" mobile SATA HDD trays by using optional part IDT-3120E Supports 80plus single power supply Front-accessible system fan without opening top cover for easy maintenance LED indicators and audible alarm notification for system fault detection Smart fan speed control for system fans Remote management (with SUSIAccess 2.1)

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard

  • Compact 4U rackmount chassis, with only 348mm depth
  • Supports 14-slot BP for half-size SBC or ATX/MicroATX motherboard
  • Shock-resistant disk drive bay holds one internal 2.5", and two front-accessible 3.5" drives, plus one slim optical disk drive. Optionally, the two front-accessible 3.5" slots may be converted to two or even four 2.5" mobile SATA HDD trays by using optional part IDT-3120E
  • Supports 80plus single power supply
  • Front-accessible system fan without opening top cover for easy maintenance
  • LED indicators and audible alarm notification for system fault detection
  • Smart fan speed control for system fans
  • Remote management (with SUSIAccess 2.1)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number ACP-4020MB-70B
Product Name Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-50ZF - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option - ACP-2320MB-35D - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
6-Slot Desktop/Wallmount Chassis for Full/Half-Size SBC - IPC-6806-25F - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Power Rating 250 watts
View Details
2U Rackmount Chassis for ATX/ MicroATX Motherboard with Low-Profile Rear Bracket Option - ACP-2010MB-25D - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details