Key Features
1. 560W Redundant Power Supply
with I2C For Remote Management
2. 4x 3.5" Hot-swap SATA Drive Bays
3. 1x Slim DVD ROM Drive
4. 5x 12000 RPM Nidec Dual Blade Fans
5. 1x Full-height, Full-length Universal
PCI-X / PCI-Express Expansion Slot
6. Power Switch & 5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC814T+-R560 / SC814T+-R560B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |