Supermicro Computer, Inc. SuperChassis SC813i+-500 / SC813i+-500B

Description
Key Features 1. 500W Cold-swap Power Supply w/ I2C 2. 4x Fixed Hard Drive Bays 3. 1x Slim DVD ROM Drive 4. 4x 10,200 RPM PWM Fans 5. 1x Full-height, Half-length I/O Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. 1x Optional IPMI Expansion Slot with 3rd LAN Support 8. Power Switch, Reset Switch and 5 LED Indicators
Description
Key Features 1. 500W Cold-swap Power Supply w/ I2C 2. 4x Fixed Hard Drive Bays 3. 1x Slim DVD ROM Drive 4. 4x 10,200 RPM PWM Fans 5. 1x Full-height, Half-length I/O Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. 1x Optional IPMI Expansion Slot with 3rd LAN Support 8. Power Switch, Reset Switch and 5 LED Indicators

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 500W Cold-swap Power Supply w/ I2C 2. 4x Fixed Hard Drive Bays 3. 1x Slim DVD ROM Drive 4. 4x 10,200 RPM PWM Fans 5. 1x Full-height, Half-length I/O Expansion Slot 6. 1x Low-profile I/O Expansion Slot 7. 1x Optional IPMI Expansion Slot with 3rd LAN Support 8. Power Switch, Reset Switch and 5 LED Indicators

Key Features

1. 500W Cold-swap Power Supply w/ I2C

2. 4x Fixed Hard Drive Bays

3. 1x Slim DVD ROM Drive

4. 4x 10,200 RPM PWM Fans

5. 1x Full-height, Half-length I/O
Expansion Slot

6. 1x Low-profile I/O Expansion Slot

7. 1x Optional IPMI Expansion Slot with
3rd LAN Support

8. Power Switch, Reset Switch and 5 LED
Indicators

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC813i+-500 / SC813i+-500B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
4U 20-Slot Rackmount Chassis - IPC-623BP-1KZC - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
7-Slot Wallmount Chassis, Industrial Main Board Support - AMC-280M - Aaeon Systems Inc.
Specs
Product Type Chassis
Mounting Style Wall-mounted
Height 13 inch (330 mm)
View Details