Key Features
1. 420W Power Supply
2. 3x 3.5" hot-swap Ultra320/160 SCSI
Drive Bays
3. 1x Slim DVD-ROM Drive (Optional)
4. 2x 10cm PWM Blower Fans
5. 1x Full-size, Full-length I/O Expansion
Slot
6. 2x Front USB Ports (2.0 ready)
1x RJ45 COM Port
7. Power Switch, Reset Switch
& 5 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC812S-420C / SC812S-420CB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 1U |