Supermicro Computer, Inc. SuperChassis SC417E16-RJBOD1

Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives; 6Gb/s SAS2 Expander Backplane 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 2.5" hot-swap drives density 88x (48 front + 40 rear) HDD bays E16: Single Expander SAS2 backplane 5. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling 6. Cascade up to 240 SAS HDDs
Description
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives; 6Gb/s SAS2 Expander Backplane 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 2.5" hot-swap drives density 88x (48 front + 40 rear) HDD bays E16: Single Expander SAS2 backplane 5. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling 6. Cascade up to 240 SAS HDDs

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC417E16-RJBOD1 - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC417E16-RJBOD1
SuperChassis SC417E16-RJBOD1
Key Features • High-Availability • Extremely High Storage Capacity 1. Extra High-Density 4U Storage Chassis 2. High-Availability Features: Redundant, Hot-pluggable cooling system, Power Supplies, Hot-swap drives; 6Gb/s SAS2 Expander Backplane 3. Redundant (1+1) 1400W Gold Level power supply with PMBus function 4. Maximum 2.5" hot-swap drives density 88x (48 front + 40 rear) HDD bays E16: Single Expander SAS2 backplane 5. 7x 8cm (middle) Hot-swap cooling fans, redundant cooling 6. Cascade up to 240 SAS HDDs

Key Features
• High-Availability
• Extremely High Storage Capacity

1. Extra High-Density 4U Storage Chassis

2. High-Availability Features: Redundant,
Hot-pluggable cooling system, Power
Supplies, Hot-swap drives;
6Gb/s SAS2 Expander Backplane

3. Redundant (1+1) 1400W Gold Level
power supply with PMBus function

4. Maximum 2.5" hot-swap drives density
88x (48 front + 40 rear) HDD bays
E16: Single Expander SAS2 backplane

5. 7x 8cm (middle) Hot-swap cooling
fans, redundant cooling

6. Cascade up to 240 SAS HDDs

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC417E16-RJBOD1
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 4U
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/Wallmount Chassis for MicroATX Motherboard - IPC-5122-00B - Advantech
Specs
Product Type Chassis
Form Factor ATX; microATX
Internal 3.5" Drive Bays 1
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC811i-300 / SC811i-300B - Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
View Details