Supermicro Computer, Inc. SuperChassis SC811TQ-600B

Description
Key Features 1. 600W High-efficiency Power Supply 80 Plus Gold Level Certified 2. 2x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim CD-ROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Full SES2 support is available with SAS motherboards and other compatible components.
Description
Key Features 1. 600W High-efficiency Power Supply 80 Plus Gold Level Certified 2. 2x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim CD-ROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Full SES2 support is available with SAS motherboards and other compatible components.

Suppliers

Company
Product
Description
Supplier Links
SuperChassis - SC811TQ-600B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperChassis
SC811TQ-600B
SuperChassis SC811TQ-600B
Key Features 1. 600W High-efficiency Power Supply 80 Plus Gold Level Certified 2. 2x 3.5" Hot-swap SAS/SATA Drive Bays 3. 1x Slim CD-ROM Drive (Optional) 4. 2x 10cm PWM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot 6. Full SES2 support is available with SAS motherboards and other compatible components.

Key Features

1. 600W High-efficiency Power Supply
80 Plus Gold Level Certified

2. 2x 3.5" Hot-swap SAS/SATA Drive
Bays

3. 1x Slim CD-ROM Drive (Optional)

4. 2x 10cm PWM Blower Fans

5. 1x Full-size, Full-length I/O
Expansion Slot

6. Full SES2 support is available with SAS motherboards and other compatible components.

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC811TQ-600B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
SuperChassis - SC216E16-R1200LPB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Rack Height 2U
View Details