Advantech 4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. HPC-7442MB-00XE

Description
4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. Supports EATX/ATX/MicroATX motherboard Shock-resistant disk drive bay provides four hot-swap 3.5" or 2.5" SAS/SATA disk trays, one slim optical disk drive, and one 3.5" internal drive With optional storage upgrade kit installed, system equipped up to eight hot-swap HDD trays for higher storage capacity requirement Supports 80plus single and redundant power supply Front-accessible system fan without opening top cover for easy maintenance LED indicators and alarm notification for system fault detection Built-in Intelligent system module enabling whole system fan control and remote manageability
Request a Quote Datasheet
Description
4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. Supports EATX/ATX/MicroATX motherboard Shock-resistant disk drive bay provides four hot-swap 3.5" or 2.5" SAS/SATA disk trays, one slim optical disk drive, and one 3.5" internal drive With optional storage upgrade kit installed, system equipped up to eight hot-swap HDD trays for higher storage capacity requirement Supports 80plus single and redundant power supply Front-accessible system fan without opening top cover for easy maintenance LED indicators and alarm notification for system fault detection Built-in Intelligent system module enabling whole system fan control and remote manageability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. - HPC-7442MB-00XE - Advantech
Cincinnati, OH, United States
4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers.
HPC-7442MB-00XE
4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. HPC-7442MB-00XE
4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers. Supports EATX/ATX/MicroATX motherboard Shock-resistant disk drive bay provides four hot-swap 3.5" or 2.5" SAS/SATA disk trays, one slim optical disk drive, and one 3.5" internal drive With optional storage upgrade kit installed, system equipped up to eight hot-swap HDD trays for higher storage capacity requirement Supports 80plus single and redundant power supply Front-accessible system fan without opening top cover for easy maintenance LED indicators and alarm notification for system fault detection Built-in Intelligent system module enabling whole system fan control and remote manageability

4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers.

  • Supports EATX/ATX/MicroATX motherboard
  • Shock-resistant disk drive bay provides four hot-swap 3.5" or 2.5" SAS/SATA disk trays, one slim optical disk drive, and one 3.5" internal drive
  • With optional storage upgrade kit installed, system equipped up to eight hot-swap HDD trays for higher storage capacity requirement
  • Supports 80plus single and redundant power supply
  • Front-accessible system fan without opening top cover for easy maintenance
  • LED indicators and alarm notification for system fault detection
  • Built-in Intelligent system module enabling whole system fan control and remote manageability
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Industrial Chassis and Card Cages
Product Number HPC-7442MB-00XE
Product Name 4U Rackmount Chassis for EATX/ATX/MicroATX Motherboard with 4 Hot Swap Drive Trays for general-purpose servers.
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
Certifications CE / FCC Certified
Unlock Full Specs
to access all available technical data

Similar Products

Desktop/wallmount Chassis for ATX/mATX Motherboard - IPC-7220-50C - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details
4U Rackmount Chassis with High Wattage Power Supply -  - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
View Details
Desktop/Wallmount Chassis with front I/O Interfaces for mATX Motherboard - IPC-5120-25D - Advantech
Specs
Product Type Chassis
Form Factor ATX
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Quiet 4U Rackmount Chassis with Dual Hot-Swap SATA HDD Trays - ACP-4320BP-00C - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Temperature Alarm Indicator; CPU Fan Failure Indicator; Power ON/OFF Indicator
View Details