Key Features
1. 1200W Redundant High-efficiency
80PLUS Gold Level Power Supply
2. 2U High Density 2.5" HDD Chassis
24x 2.5" Hot-swap SAS/SATA HD bays
3. 6Gb/s SAS2 Expander
4. Mini-I-pass (SFF 8087) Connectivity
for clean cable routing
5. 7x Low-profile Expansion Slot
6. Power Switch & 6x LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC216E16-R1200LPB |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 2U |