Supermicro Computer, Inc. SuperChassis SC811i-420 / SC811i-420B

Description
Key Features 1. 420W Power Supply 2. 2x 3.5" Internal Drive Bay 3. 1 x Slim CDROM (Optional), 1 x Floppy Drive (Optional) 4. 2x 10cm 5,000 RPM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot
Description
Key Features 1. 420W Power Supply 2. 2x 3.5" Internal Drive Bay 3. 1 x Slim CDROM (Optional), 1 x Floppy Drive (Optional) 4. 2x 10cm 5,000 RPM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. 420W Power Supply 2. 2x 3.5" Internal Drive Bay 3. 1 x Slim CDROM (Optional), 1 x Floppy Drive (Optional) 4. 2x 10cm 5,000 RPM Blower Fans 5. 1x Full-size, Full-length I/O Expansion Slot

Key Features

1. 420W Power Supply

2. 2x 3.5" Internal Drive Bay

3. 1 x Slim CDROM (Optional),
1 x Floppy Drive (Optional)

4. 2x 10cm 5,000 RPM Blower Fans

5. 1x Full-size, Full-length
I/O Expansion Slot

Supplier's Site

Technical Specifications

  Supermicro Computer, Inc.
Product Category Industrial Chassis and Card Cages
Product Number SC811i-420 / SC811i-420B
Product Name SuperChassis
Product Type Chassis
Mounting Style Rack-mount
Rack Height 1U
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
3U Rackmount System - D-314 - Industrial PC, Inc.
Industrial PC, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor microATX
View Details