Industrial PC, Inc. 3U Rackmount System D-314

Description
Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality. The D-314 3U chassis supports MicroATX motherboards and up to four full-height expansion cards. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies
Description
Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality. The D-314 3U chassis supports MicroATX motherboards and up to four full-height expansion cards. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies

Suppliers

Company
Product
Description
Supplier Links
3U Rackmount System - D-314 - Industrial PC, Inc.
Indianapolis, IN, USA
3U Rackmount System
D-314
3U Rackmount System D-314
Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality. The D-314 3U chassis supports MicroATX motherboards and up to four full-height expansion cards. System Options Hardware RAID RAID 0/1/5/10 configurations for multiple drives Hot-Swappable Drive Bays Hot-swappable trays 2.5" and 3.5" drives ATX and Redundant Power Supplies ATX and redundant power supplies

Since 1996, we have been building industrial rackmount computer systems that deliver performance, dependability and value to our customers. Built with industrial grade components for the most demanding of applications in the most demanding of environments, our innovative rackmount computer solutions are ready to meet your business demands. If you need to be up and running today, we offer a large selection of prebuilt, tested and burned in rackmount systems featuring the latest processor architectures, durable designs, future-proof expandability and easy maintenance for years of trouble-free service. We can also build you a custom system to meet your precise needs. With our extensive selection of motherboards and expansion cards, we can make any system a reality.

The D-314 3U chassis supports MicroATX motherboards and up to four full-height expansion cards.

System Options

Hardware RAID

  • RAID 0/1/5/10 configurations for multiple drives

Hot-Swappable Drive Bays

  • Hot-swappable trays 2.5" and 3.5" drives

ATX and Redundant Power Supplies

  • ATX and redundant power supplies
Supplier's Site

Technical Specifications

  Industrial PC, Inc.
Product Category Industrial Chassis and Card Cages
Product Number D-314
Product Name 3U Rackmount System
Product Type Chassis
Mounting Style Rack-mount
Form Factor microATX
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 2u-chassis-27951 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
4U Rackmount System - D-400-7P - Industrial PC, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX
View Details