Key Features
1. 650W Redundant-Cooling Power Supply
2. 2x 4-Fixed Hard Drive Carriers
3. 2x 5.25" Peripheral Drive Bays
4. 1 x 5.25" Drive Bay For 3.5" Drive
5. 7x Full-height, Full-length expansion slot
6. 100% Cooling Redundancy with
Adjustable Air Shroud
7. 2x Front USB Ports
8. Locking Side Panel & Bezel with Filter
9. Power Switch, Reset Switch &
6 LED Indicators
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | SC743i-650 / SC743i-650B |
| Product Name | SuperChassis |
| Product Type | Chassis |
| Mounting Style | Rack-mount |
| Rack Height | 4U |