Supermicro Computer, Inc. SuperServer 7046T-3R

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays 8 x SAS Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays 8 x SAS Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046T-3R - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046T-3R
SuperServer 7046T-3R
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 3 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E, 2x PCI 33MHz slots 4. Intel® 82576 Dual-Port Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays 8 x SAS Hard Drives Supported 6. 800W High Efficiency Redundant Power Supply 7. Tower or Rackmount

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 3 (x8) PCI-E 2.0 (1 in x16 slot),
1 (x4) PCI-E,
2x PCI 33MHz slots

4. Intel® 82576 Dual-Port Gigabit
Ethernet

5. 8 x 3.5" Hot-swap Drives Trays
8 x SAS Hard Drives Supported

6. 800W High Efficiency Redundant
Power Supply

7. Tower or Rackmount

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046T-3R
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MC850-70 Industrial Intel 2nd Gen Xeon Scalable Edge Server - MC850-70 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 10 to 35 C (50 to 95 F)
Processor Type Intel Pentium III Xeon; Intel Xeon
View Details
TF5320 | TwinCAT 3 CNC HMI Simulation Server New -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. - ASMB-976T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
SuperServer - 5015A-EHF-D525 - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details