Supermicro Computer, Inc. SuperServer 7046A-HR+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 4 (x8) PCI-E 2.0 (one in x 16 slot), 1(x4) PCI-E slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 4 (x8) PCI-E 2.0 (one in x 16 slot), 1(x4) PCI-E slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant Power Supply 7. Tower or Rackmount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046A-HR+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046A-HR+
SuperServer 7046A-HR+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 4 (x8) PCI-E 2.0 (one in x 16 slot), 1(x4) PCI-E slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant Power Supply 7. Tower or Rackmount

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 288GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 2 (x16) PCI-E 2.0,
4 (x8) PCI-E 2.0 (one in x 16 slot),
1(x4) PCI-E slot

4. Intel® 82576 Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant
Power Supply

7. Tower or Rackmount

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046A-HR+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS8037 | TwinCAT Bang & Olufsen Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
8-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1528TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
SuperServer - 6026T-6RF+ - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details