Supermicro Computer, Inc. SuperServer 7046A-HR+F

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 4 (x8) PCI-E 2.0 (one in x 16 slot), 1(x4) PCI-E slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant Power Supply 7. Tower or Rackmount 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 4 (x8) PCI-E 2.0 (one in x 16 slot), 1(x4) PCI-E slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant Power Supply 7. Tower or Rackmount 8. Integrated IPMI 2.0 with KVM and Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046A-HR+F - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046A-HR+F
SuperServer 7046A-HR+F
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x16) PCI-E 2.0, 4 (x8) PCI-E 2.0 (one in x 16 slot), 1(x4) PCI-E slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant Power Supply 7. Tower or Rackmount 8. Integrated IPMI 2.0 with KVM and Dedicated LAN

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 288GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 2 (x16) PCI-E 2.0,
4 (x8) PCI-E 2.0 (one in x 16 slot),
1(x4) PCI-E slot

4. Intel® 82576 Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported 6. 1400W High Efficiency Redundant
Power Supply

7. Tower or Rackmount

8. Integrated IPMI 2.0 with KVM and
Dedicated LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046A-HR+F
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
2U edge server with dual 3rd Gen Intel® Xeon® CPUs, massive expansion, and high-density storage. Optimized for AI inference, CDN, and edge data caching. - SKY-7632LP-06A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Server Type Network Server
Form Factor 2U Rackmount Server
Main Memory 128000 MB
View Details