Key Features
1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB
2. Up to 64GB 667/533MHz DDR2 ECC
FB-DIMM (Fully Buffered DIMM)
3. 2 (x8) & 1 (x4) PCI-Express,
2x 64-bit 133MHz PCI-X,
1x 64-bit 100MHz PCI-X
4. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controllerr
5. Dual-Channel U320 SCSI with
8 (4+4) Hot-swap Drive
6. Zero Channel RAID Support
7. 800W High Efficiency Redundant Power
Supply
8. Tower or Rackmount
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 7045B-8R+ / 7045B-8R+B |
| Product Name | SuperServer |
| Server Type | Network Server |