Supermicro Computer, Inc. SuperWorkstation 7044A-32 / 7044A-32B

Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) on (x16) slot PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" Hot-swap SAS / SATA Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) on (x16) slot PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" Hot-swap SAS / SATA Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperWorkstation - 7044A-32 / 7044A-32B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperWorkstation
7044A-32 / 7044A-32B
SuperWorkstation 7044A-32 / 7044A-32B
Key Features 1. Dual Intel® 64-bit Xeon® Support up to 3.60 GHz 2. Up to 16GB DDR2-400 SDRAM 3. 1 (x16) & 1 (x4) on (x16) slot PCI-Express, 1 x 64-bit 133MHz PCI-X, 2 x 64-bit 100MHz PCI-X, 1 x 32-bit 33MHz PCI Slots 4. Intel® 82546GB Dual-port Gigabit Ethernet Controller 5. Zero Channel RAID Support 6. 8 x 3.5" Hot-swap SAS / SATA Drive Bays 7. 645W Low-Noise Power Supply 8. Tower or Rackmount 9. PWM Fan Speed Control

Key Features

1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz

2. Up to 16GB DDR2-400 SDRAM

3. 1 (x16) & 1 (x4) on (x16) slot
PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit 33MHz PCI Slots

4. Intel® 82546GB Dual-port Gigabit
Ethernet Controller

5. Zero Channel RAID Support

6. 8 x 3.5" Hot-swap SAS / SATA Drive
Bays

7. 645W Low-Noise Power Supply

8. Tower or Rackmount

9. PWM Fan Speed Control

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7044A-32 / 7044A-32B
Product Name SuperWorkstation
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x PCIe x16, and dual 10GbE for enterprise workloads. - ASMB-927T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
TS5800 | TwinCAT Digital Cam Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 6026T-NTR+ - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details