Supermicro Computer, Inc. SuperServer 6026T-NTR+

Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (in x 8 slot), 1x 64-bit 133MHz PCI-X, 2x 64-bit 133/100MHz PCI-X & 1 UIO slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 720W High-efficiency Gold Level Redundant Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (in x 8 slot), 1x 64-bit 133MHz PCI-X, 2x 64-bit 133/100MHz PCI-X & 1 UIO slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 720W High-efficiency Gold Level Redundant Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026T-NTR+ - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026T-NTR+
SuperServer 6026T-NTR+
Key Features 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 288GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 2 (x8) PCI-E 2.0 (1 in x16 slot), 1 (x4) PCI-E (in x 8 slot), 1x 64-bit 133MHz PCI-X, 2x 64-bit 133/100MHz PCI-X & 1 UIO slot 4. Intel® 82576 Dual-port Gigabit Ethernet Controller 5. 8 x 3.5" Hot-swap Drives Trays 6x SATA Hard Drives Supported 6. 720W High-efficiency Gold Level Redundant Power Supply

Key Features

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 288GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM /
48GB Unbuffered DIMM

3. 2 (x8) PCI-E 2.0 (1 in x16 slot),
1 (x4) PCI-E (in x 8 slot),
1x 64-bit 133MHz PCI-X,
2x 64-bit 133/100MHz PCI-X &
1 UIO slot

4. Intel® 82576 Dual-port Gigabit
Ethernet Controller

5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported

6. 720W High-efficiency Gold Level
Redundant Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026T-NTR+
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. - ASMB-830T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 6016T-GIBXF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details