Key Features
1. Dual Intel® Xeon® Support up to 2.8 GHz
2. Up to 4GB DDR 200 SDRAM
3. 3x 64-bit PCI-X, 3x 32-bit PCI expansion slots
4. 1x Intel® 10/100 Ethernet Port
5. 7 x IDE Drive Carriers
6. Redundant 420W power supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 7042S-i / 7042S-iB |
| Product Name | SuperServer |
| Server Type | Network Server |