Key Features
1. Single Intel® Pentium® 4 Support up to 2.4 GHz
2. Up to 3GB PC133/100 Full-height, Full-length PCI SDRAM
3. 1 x 32-bit 33MHz Full-height, Full-length PCI Expansion Slot
4. 2x 10/100 Ethernet
5. 2 x 3.5" Ultra160 SCSI Hot-Swap Drive Bays
6. 250W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 5012B-6 |
| Product Name | SuperServer |
| Server Type | Network Server |