Advantech LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. ASMB-830T2-00A1

Description
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. Powered by LGA 4094 AMD EPYC™ 7002/7003 processors for exceptional performance in HPC and data-intensive applications. Supports DDR4 3200 MHz RDIMM up to 128GB per DIMM for high-capacity and reliable data processing. Features five PCIe 4.0 x16 slots and two PCIe 4.0 x8 slots for extensive expansion with GPUs and accelerators. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides Eight (via SFF-8643 connector) + one SATA 3 and two M.2 connectors (SATA/PCIe 4.0 compatible) for extensive storage configurations and five USB 3.2 (Gen1) ports. Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management. Designed for high-performance computing environments with optimized thermal management. Operates reliably in demanding data center environments with advanced power delivery systems.
Request a Quote Datasheet
Description
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. Powered by LGA 4094 AMD EPYC™ 7002/7003 processors for exceptional performance in HPC and data-intensive applications. Supports DDR4 3200 MHz RDIMM up to 128GB per DIMM for high-capacity and reliable data processing. Features five PCIe 4.0 x16 slots and two PCIe 4.0 x8 slots for extensive expansion with GPUs and accelerators. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides Eight (via SFF-8643 connector) + one SATA 3 and two M.2 connectors (SATA/PCIe 4.0 compatible) for extensive storage configurations and five USB 3.2 (Gen1) ports. Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management. Designed for high-performance computing environments with optimized thermal management. Operates reliably in demanding data center environments with advanced power delivery systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. - ASMB-830T2-00A1 - Advantech
Cincinnati, OH, United States
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks.
ASMB-830T2-00A1
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. ASMB-830T2-00A1
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. Powered by LGA 4094 AMD EPYC™ 7002/7003 processors for exceptional performance in HPC and data-intensive applications. Supports DDR4 3200 MHz RDIMM up to 128GB per DIMM for high-capacity and reliable data processing. Features five PCIe 4.0 x16 slots and two PCIe 4.0 x8 slots for extensive expansion with GPUs and accelerators. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides Eight (via SFF-8643 connector) + one SATA 3 and two M.2 connectors (SATA/PCIe 4.0 compatible) for extensive storage configurations and five USB 3.2 (Gen1) ports. Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management. Designed for high-performance computing environments with optimized thermal management. Operates reliably in demanding data center environments with advanced power delivery systems.

LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks.

  • Powered by LGA 4094 AMD EPYC™ 7002/7003 processors for exceptional performance in HPC and data-intensive applications.
  • Supports DDR4 3200 MHz RDIMM up to 128GB per DIMM for high-capacity and reliable data processing.
  • Features five PCIe 4.0 x16 slots and two PCIe 4.0 x8 slots for extensive expansion with GPUs and accelerators.
  • Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides Eight (via SFF-8643 connector) + one SATA 3 and two M.2 connectors (SATA/PCIe 4.0 compatible) for extensive storage configurations and five USB 3.2 (Gen1) ports.
  • Features onboard IPMI 2.0 with Redfish support for comprehensive remote server management.
  • Designed for high-performance computing environments with optimized thermal management.
  • Operates reliably in demanding data center environments with advanced power delivery systems.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-830T2-00A1
Product Name LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
2U HCI Server with 3rd Gen. Intel® Xeon® Scalable Processors for hyper-converged infrastructure, edge data centers, and software-defined data centers. - SKY-7232D3E-12A2R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details