Key Features
1. Dual Intel® 64-bit Xeon® Quad-Core or
Dual-Core, with 1600 / 1333 / 1066 MHz
FSB
2. Up to 128GB DDR2 800 / 667 / 533
SDRAM Fully Buffered DIMM (FB-DIMM)
3. 3 (x8) PCI-Express (2 w/ Gen 2.0),
1 (x4) PCI-Express,
2x 64-bit 133MHz PCI-X, 1 UIO slots
4. Intel® 82575EB Dual-port Gigabit
Ethernet Controller
5. 8 x 3.5" Hot-swap Drives Trays
6x SATA Hard Drives Supported
6. 700W High-efficiency Redundant
Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6025W-NTR+V / 6025W-NTR+B |
| Product Name | SuperServer |
| Server Type | Network Server |