The SuperServer 6024H-8R/6024H-i is a high-performance server designed for demanding applications. It features a 2U rackmount chassis and supports dual Intel¬Æ Xeon,Ñ¢ processors with a Front Side Bus speed of 800 MHz. The server can accommodate up to 16 GB of registered ECC DDR333 SDRAM or 32 GB of DDR266 SDRAM, providing flexibility in memory configuration. This model includes six low-profile expansion slots, allowing for various PCI-Express and PCI-X cards, which enhances its adaptability for different workloads. It is equipped with two Intel¬Æ 82541GI single-port Gigabit Ethernet controllers for reliable network connectivity. The server also offers six hot-swap Ultra320/160 SCSI drive bays, facilitating easy storage management and maintenance. Power redundancy is ensured with a 500W power supply that supports I2C for remote management, enhancing system reliability. The SuperServer 6024H-8R/6024H-i is compliant with various safety and electromagnetic standards, making it suitable for enterprise environments.
Key Features
1. Dual Intel® 64-bit Xeon® Support
up to 3.60 GHz
2. Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM
3. 6 Low-Profile Expansion Slots
2 (x8) PCI-Express,
1 x 64-bit 133MHz PCI-X,
2 x 64-bit 100MHz PCI-X,
1 x 32-bit 33MHz PCI Slots
4. 2x Intel® 82541GI Single-port Gigabit
Ethernet Controllers
5. 6 x 3.5" hot-swap Ultra320/160 SCSI Drive Bays
6. Redundant 500W power supply with I2C for remote management.
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6024H-8R / 6024H-8RB |
| Product Name | SuperServer |
| Server Type | Network Server |