Supermicro Computer, Inc. SuperServer 6014L-M4 / 6014L-M4B

Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 300W Power Supply
Datasheet
Description
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 300W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® Dual Core Xeon® Processor LV (Low Voltage), 667 MHz FSB with Enhanced Speedstep Technology 2. Up to 16GB DDR2 400 SDRAM 3. • 1 (x8) PCI-Express OR • 1x 66MHz PCI-X Slot (Default) 4. Intel® 82573V and 82573L Gigabit Ethernet Controllers 5. Zero Channel RAID Support 6. 4 x 3.5" Ultra320 SCSI Hot-swap Drive Bays 7. 300W Power Supply

Key Features

1. Dual Intel® Dual Core Xeon® Processor
LV (Low Voltage), 667 MHz FSB
with Enhanced Speedstep Technology

2. Up to 16GB DDR2 400 SDRAM

3. • 1 (x8) PCI-Express OR
• 1x 66MHz PCI-X Slot (Default)

4. Intel® 82573V and 82573L Gigabit
Ethernet Controllers

5. Zero Channel RAID Support

6. 4 x 3.5" Ultra320 SCSI Hot-swap
Drive Bays

7. 300W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6014L-M4 / 6014L-M4B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX304 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & NVMe Storage - AX304 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF3830 | TwinCAT 3 Machine Learning Server Client -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
A+ Server - 4020A-8R / 4020A-8RB - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
View Details