Key Features
1. Dual Intel® Xeon® Support up to 3.0 GHz
2. Up to 16GB DDR 266/200 SDRAM
3. 3x 64-bit 133MHz expansion slots
4. Dual Intel® 82546EB Gigabit Ethernet Ports
5. ATI RageXL 8MB Onboard Graphics
6. 6 x 3.5" IDE Drive Bays
7. 400W power supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6022P-i / 6022P-iB |
| Product Name | SuperServer |
| Server Type | Network Server |