Supermicro Computer, Inc. SuperServer 6015B-TV / 6015B-TB

Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Universal Slot (Full-height, Full-length): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 4. Right Universal Slot (Low-profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 560W High-efficiency Power Supply
Datasheet
Description
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Universal Slot (Full-height, Full-length): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 4. Right Universal Slot (Low-profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 560W High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Dual Intel® 64-bit Xeon® Quad-Core or Dual-Core, with 667 / 1066 / 1333 MHz FSB 2. Up to 32GB DDR2 667 & 533 SDRAM Fully Buffered DIMM (FB-DIMM) 3. Left Universal Slot (Full-height, Full-length): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 4. Right Universal Slot (Low-profile): 1 64-bit 133MHz PCI-X OR 1 (x8) PCI-Express 5. Intel® (ESB2/Gilgal) 82563EB Dual-port Gigabit Ethernet Controller 6. 4 x 3.5" Hot-swap SATA Drive Bays 7. 560W High-efficiency Power Supply

Key Features

1. Dual Intel® 64-bit Xeon® Quad-Core
or Dual-Core, with 667 / 1066 / 1333
MHz FSB

2. Up to 32GB DDR2 667 & 533 SDRAM
Fully Buffered DIMM (FB-DIMM)

3. Left Universal Slot (Full-height, Full-length):
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

4. Right Universal Slot (Low-profile):
1 64-bit 133MHz PCI-X OR
1 (x8) PCI-Express

5. Intel® (ESB2/Gilgal) 82563EB Dual-port
Gigabit Ethernet Controller

6. 4 x 3.5" Hot-swap SATA Drive Bays

7. 560W High-efficiency Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6015B-TV / 6015B-TB
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
Secure Console Servers - Sentinel - Thinklogical
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating System Linux
View Details