Supermicro Computer, Inc. SuperServer 6026TT-BIBQF

Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 3x Hot-swap SATA Drive Bays 8. 1400W Gold-level High-efficiency Power Supply
Datasheet
Description
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 3x Hot-swap SATA Drive Bays 8. 1400W Gold-level High-efficiency Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 6026TT-BIBQF - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
6026TT-BIBQF
SuperServer 6026TT-BIBQF
Key Features Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following: 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB** DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 1 (x16) PCI-E ( Low Profile) 4. Integrated IPMI 2.0 with KVM and Dedicated LAN 5. Mellanox ConnectX QDR Infiniband 40Gbps Controller w/ QSFP connector 6. Intel® 82576 Dual-Port Gigabit Ethernet Controller 7. 3x Hot-swap SATA Drive Bays 8. 1400W Gold-level High-efficiency Power Supply

Key Features

Four hot-pluggable systems (nodes) in a 2U form factor. Each node supports the following:

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB** DDR3 1333/ 1066/
800MHz ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 1 (x16) PCI-E ( Low Profile)

4. Integrated IPMI 2.0 with KVM and
Dedicated LAN

5. Mellanox ConnectX QDR Infiniband
40Gbps Controller w/ QSFP connector

6. Intel® 82576 Dual-Port Gigabit
Ethernet Controller

7. 3x Hot-swap SATA Drive Bays

8. 1400W Gold-level High-efficiency
Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 6026TT-BIBQF
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperServer - 6026TT-HIBXRF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details