Key Features
1. Dual AMDl® Opteron™ Support,
(Dual Core Ready)
1000 MHz HyperTransport Link
2. Up to 16GB DDR 400 SDRAM (or)
Up to 16GB DDR 333 SDRAM (or)
Up to 32GB DDR 266 SDRAM
3. 2x 64-bit 133/100MHz PCI-X,
2x 64-bit 66MHz PCI-X,
2x 32-bit 33MHz PCI
4. AMD® 8131 PCI-X Tunnel /
AMD 8111 I/O Hub Chipset
5. 8x 3.5" Hot-swap SCSI Drive Bays
6. Dual-port Gigabit LAN /
Ethernet Controller
7. 760W Triple Redundant Power Supply
With I2C Built-in
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 4020A-8R / 4020A-8RB |
| Product Name | A+ Server |
| Server Type | Network Server |