Key Features
1. Dual Intel® Xeon® Support up to 3.20 GHz
2. Up to 12GB DDR 266/200 SDRAM
3. 1 x 64-bit 133/100MHz Full-height, Full-length PCI-X Expansion Slot
4. 1 x 64-bit 66MHz Low-profile PCI-X Expansion slot
5. 2 x Intel® 82546EB Gigabit Ethernet Ports
5. Zero Channel RAID Support
6. 3 x 3.5" Ultra320 SCSI Hot-swap Drive Bays
7. 400W Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 6013P-8 / 6013P-8B |
| Product Name | SuperServer |
| Server Type | Network Server |