Supermicro Computer, Inc. SuperServer 5025B-4B

Description
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC DDR2 800/667 SDRAM 3. 1 (x8) PCI-Express, 1 (x4) PCI-Express, 2 64 bit 133MHz PCI-X, 2 64 bit 100MHz PCI-X 4. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 5. On board ATI ES1000 32MB Graphics 6. 6 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 7. 400W Power Supply
Datasheet
Description
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC DDR2 800/667 SDRAM 3. 1 (x8) PCI-Express, 1 (x4) PCI-Express, 2 64 bit 133MHz PCI-X, 2 64 bit 100MHz PCI-X 4. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 5. On board ATI ES1000 32MB Graphics 6. 6 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 7. 400W Power Supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 5025B-4B - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
5025B-4B
SuperServer 5025B-4B
Key Features 1. Intel® Xeon® 3200 Series, Xeon® 3000 Series in LGA775 Package (FSB 1333/1066/800) 2. Up to 8GB unbuffered ECC DDR2 800/667 SDRAM 3. 1 (x8) PCI-Express, 1 (x4) PCI-Express, 2 64 bit 133MHz PCI-X, 2 64 bit 100MHz PCI-X 4. Intel® 82573V + Intel® 82573L PCI-e Gigabit Controllers 5. On board ATI ES1000 32MB Graphics 6. 6 x 3.5" Hot-swap Ultra320/160 SCSI Drive Bays 7. 400W Power Supply

Key Features

1. Intel® Xeon® 3200 Series,
Xeon® 3000 Series in LGA775
Package (FSB 1333/1066/800)

2. Up to 8GB unbuffered ECC
DDR2 800/667 SDRAM

3. 1 (x8) PCI-Express,
1 (x4) PCI-Express,
2 64 bit 133MHz PCI-X,
2 64 bit 100MHz PCI-X

4. Intel® 82573V + Intel® 82573L
PCI-e Gigabit Controllers

5. On board ATI ES1000 32MB Graphics

6. 6 x 3.5" Hot-swap Ultra320/160 SCSI
Drive Bays

7. 400W Power Supply

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 5025B-4B
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX308 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & NVMe Storage - AX308 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TS6310 | TwinCAT TCP Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
SuperWorkstation - 7036A-T - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Desktop / Pedestal
View Details